The SN74AHCT244 is an octal buffer/driver featuring 3-state outputs, designed to enhance the performance and density of memory-address drivers, clock drivers, and bus-oriented receivers and transmitters. It is TTL-voltage compatible and exhibits latch-up performance exceeding 250mA per JESD 17 standards. The device is suitable for various applications, including network switches, power infrastructures, PCs, notebooks, and wearable health devices. This component is available in multiple package options, including TSSOP, with a temperature range of -40 to 85 degrees Celsius. The pin configuration includes two output enable pins, allowing for flexible control of the outputs. The SN74AHCT244 is ideal for engineers seeking reliable buffering solutions in digital circuits.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
8-Ch Buffer IC, 4.5-5.5V, 3-State, CMOS, TSSOP Product overview: SN74AHCT244PWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT244PWRE4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT244PWRE4 | 704-SN74AHCT244PWRE4 |
| Product Name | SN74AHCT244 Octal Buffers/Drivers With 3-State Outputs | 5.5V TSSOP Interface Transceiver IC |
| Technology | AHCT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |