Octal Buffers/Drivers With 3-State Outputs 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253633-SN74AHCT244N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT244
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Octal 3-State Buffer/Driver, 8-Bit, 5V, PDIP Product overview: SN74AHCT244N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT244N can be used for catalog matching and distributor lookup.
Bus Driver, AHCT/VHCT/VT Series, 8-Func, 4-Bit, True Output, CMOS, PDIP20
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT244N | 1253633-SN74AHCT244N | 704-SN74AHCT244N | SN74AHCT244N |
| Product Name | SN74AHCT244 Octal Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT244N | 8-bit 5V Interface Transceiver IC | |
| Technology | AHCT | |||
| Device Type | Buffer | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS |