Texas Instruments SN74AHCT244 Octal Buffers/Drivers With 3-State Outputs SN74AHCT244DBRG4

Description
Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT244 is an octal buffer/driver featuring 3-state outputs, designed to enhance the performance and density of memory-address drivers, clock drivers, and bus-oriented receivers and transmitters. It is TTL-voltage compatible and exhibits latch-up performance exceeding 250mA per JESD 17 standards. The device is suitable for various applications, including network switches, power infrastructures, PCs, notebooks, and wearable health devices. This component is available in multiple package options, including SSOP, TSSOP, and SOIC, with a temperature range of -40 to 85 degrees Celsius. The pin configuration includes two output enable pins, allowing for flexible control of the output states. The SN74AHCT244 is ideal for engineers seeking reliable buffering and driving capabilities in digital circuits.

Datasheet Summary
Powered by GS/AI

The SN74AHCT244 is an octal buffer/driver featuring 3-state outputs, designed to enhance the performance and density of memory-address drivers, clock drivers, and bus-oriented receivers and transmitters. It is TTL-voltage compatible and exhibits latch-up performance exceeding 250mA per JESD 17 standards. The device is suitable for various applications, including network switches, power infrastructures, PCs, notebooks, and wearable health devices. This component is available in multiple package options, including SSOP, TSSOP, and SOIC, with a temperature range of -40 to 85 degrees Celsius. The pin configuration includes two output enable pins, allowing for flexible control of the output states. The SN74AHCT244 is ideal for engineers seeking reliable buffering and driving capabilities in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT244 Octal Buffers/Drivers With 3-State Outputs - SN74AHCT244DBRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT244 Octal Buffers/Drivers With 3-State Outputs
SN74AHCT244DBRG4
SN74AHCT244 Octal Buffers/Drivers With 3-State Outputs SN74AHCT244DBRG4
Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85

Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SSOP Interface Transceiver IC
704-SN74AHCT244DBRG4
8-bit 5V SSOP Interface Transceiver IC 704-SN74AHCT244DBRG4
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 5V, SSOP Product overview: SN74AHCT244DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT244DBRG4 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, CMOS, 5V, SSOP Product overview: SN74AHCT244DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT244DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74AHCT244DBRG4 704-SN74AHCT244DBRG4
Product Name SN74AHCT244 Octal Buffers/Drivers With 3-State Outputs 8-bit 5V SSOP Interface Transceiver IC
Technology AHCT
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details