Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT244DBRG4

Description
IC BUF NON-INVERT 5.5V 20SSOP
Description
IC BUF NON-INVERT 5.5V 20SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT244DBRG4 is an octal buffer/driver designed for applications requiring improved performance and density in 3-state memory-address drivers, clock drivers, and bus-oriented receivers and transmitters. It features TTL-voltage compatible inputs and has a latch-up performance that exceeds 250mA per JESD 17 standards. This device is suitable for various applications, including network switches, power infrastructures, PCs, notebooks, and wearable health devices. The product is available in multiple package types, including SSOP, TSSOP, and SOIC, with dimensions that cater to different design requirements. The device operates with a power supply voltage of up to 5.5V and includes output enable pins for controlling the state of the outputs. Its robust design and compatibility make it a viable option for engineers looking to enhance signal integrity in their electronic designs.

Datasheet Summary
Powered by GS/AI

The SN74AHCT244DBRG4 is an octal buffer/driver designed for applications requiring improved performance and density in 3-state memory-address drivers, clock drivers, and bus-oriented receivers and transmitters. It features TTL-voltage compatible inputs and has a latch-up performance that exceeds 250mA per JESD 17 standards. This device is suitable for various applications, including network switches, power infrastructures, PCs, notebooks, and wearable health devices. The product is available in multiple package types, including SSOP, TSSOP, and SOIC, with dimensions that cater to different design requirements. The device operates with a power supply voltage of up to 5.5V and includes output enable pins for controlling the state of the outputs. Its robust design and compatibility make it a viable option for engineers looking to enhance signal integrity in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT244DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHCT244DBRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT244DBRG4
IC BUF NON-INVERT 5.5V 20SSOP

IC BUF NON-INVERT 5.5V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHCT244DBRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - AM26C31IDG4 - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-BGT24AT2E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 24000 MHz
View Details