Texas Instruments SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DBVT

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate - SN74AHCT1G86DBVT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate
SN74AHCT1G86DBVT
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate SN74AHCT1G86DBVT
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVT - 1099290-SN74AHCT1G86DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVT
1099290-SN74AHCT1G86DBVT
Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVT 1099290-SN74AHCT1G86DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099290-SN74AHCT1G86 DBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099290-SN74AHCT1G86DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-32252-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32252-2-ND
Gates and Inverters 296-32252-2-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32252-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32252-6-ND
Gates and Inverters 296-32252-6-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32252-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32252-1-ND
Gates and Inverters 296-32252-1-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AHCT1G86DBVT - Rochester Electronics
Newburyport, MA, United States
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate

SN74AHCT1G86 Single 2-Input Exclusive-OR Gate

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHCT1G86DBVT
5.5V SOT-23 Logic IC 705-SN74AHCT1G86DBVT
1-Bit XOR Gate, 2-Input, CMOS, SOT-23-5, 5.5V Product overview: SN74AHCT1G86DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DBVT can be used for catalog matching and distributor lookup.

1-Bit XOR Gate, 2-Input, CMOS, SOT-23-5, 5.5V Product overview: SN74AHCT1G86DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G86DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R - 815-SN74AHCT1G86DBVT - Utmel Electronic Limited
Hong Kong, China
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R
815-SN74AHCT1G86DBVT
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R 815-SN74AHCT1G86DBVT
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R

XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G86DBVT
Logic Gates SN74AHCT1G86DBVT
Logic Gates Single 2-Input Exclusive-OR Gate

Logic Gates Single 2-Input Exclusive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT1G86DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G86DBVT
Logic - Gates and Inverters SN74AHCT1G86DBVT
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G86DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G86DBVT
Gates and Inverters SN74AHCT1G86DBVT
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G86DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G86DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G86DBVT
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G86DBVT 1099290-SN74AHCT1G86DBVT 296-32252-2-ND SN74AHCT1G86DBVT 705-SN74AHCT1G86DBVT 815-SN74AHCT1G86DBVT SN74AHCT1G86DBVT SN74AHCT1G86DBVT SN74AHCT1G86DBVT SN74AHCT1G86DBVT
Product Name SN74AHCT1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHCT1G86DBVT Gates and Inverters 5.5V SOT-23 Logic IC XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR OR XOR; XOR GATE, OR GATE XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 5V; 5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT CMOS; CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers