Texas Instruments SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DRLR

Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 125
Request a Quote
Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT1G32DRLR is a single 2-input positive-OR gate in a SOT-5X3 (DRL) package measuring 1.65mm x 1.6mm, with an operating temperature range of -40°C to 125°C, a supply voltage range of 4.5V to 5.5V, an output drive of ±8mA at 5V, and a maximum propagation delay of 8ns at 5V. Inputs are TTL-voltage compatible, and latch-up performance exceeds 250mA. The device consumes 10µA maximum quiescent supply current.

Datasheet Summary
Powered by GS/AI

The SN74AHCT1G32DRLR is a single 2-input positive-OR gate in a SOT-5X3 (DRL) package measuring 1.65mm x 1.6mm, with an operating temperature range of -40°C to 125°C, a supply voltage range of 4.5V to 5.5V, an output drive of ±8mA at 5V, and a maximum propagation delay of 8ns at 5V. Inputs are TTL-voltage compatible, and latch-up performance exceeds 250mA. The device consumes 10µA maximum quiescent supply current.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G32 Single 2-Input Positive-OR Gate - SN74AHCT1G32DRLR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G32 Single 2-Input Positive-OR Gate
SN74AHCT1G32DRLR
SN74AHCT1G32 Single 2-Input Positive-OR Gate SN74AHCT1G32DRLR
Single 2-Input Positive-OR Gate 5-SOT -40 to 125

Single 2-Input Positive-OR Gate 5-SOT -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G32DRLR - 803935-SN74AHCT1G32DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G32DRLR
803935-SN74AHCT1G32DRLR
Logic - Logic - Gates and Inverters - SN74AHCT1G32DRLR 803935-SN74AHCT1G32DRLR
Manufacturer: Texas Instruments Win Source Part Number: 803935-SN74AHCT1G32D RLR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Supplier Device Package: SOT-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-553 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF Part Number Series: 74AHCT1G32

Manufacturer: Texas Instruments
Win Source Part Number: 803935-SN74AHCT1G32DRLR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Supplier Device Package: SOT-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF
Part Number Series: 74AHCT1G32

Buy Now
5.5V Logic IC - 705-SN74AHCT1G32DRLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2-Input OR Gate IC, 5.5V, SOT-553, CMOS, 7.9ns Product overview: SN74AHCT1G32DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DRLR can be used for catalog matching and distributor lookup.

2-Input OR Gate IC, 5.5V, SOT-553, CMOS, 7.9ns Product overview: SN74AHCT1G32DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G32DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT1G32DRLR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-32251-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32251-2-ND
Gates and Inverters 296-32251-2-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-32251-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32251-6-ND
Gates and Inverters 296-32251-6-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-32251-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32251-1-ND
Gates and Inverters 296-32251-1-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - SN74AHCT1G32DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G32DRLR
Gates and Inverters SN74AHCT1G32DRLR
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G32DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G32DRLR
Logic - Gates and Inverters SN74AHCT1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G32DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G32DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G32DRLR
Logic Gates SN74AHCT1G32DRLR
Logic Gates Single 2-Input Positive-OR Gate

Logic Gates Single 2-Input Positive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G32DRLR 803935-SN74AHCT1G32DRLR 705-SN74AHCT1G32DRLR SN74AHCT1G32DRLR 296-32251-2-ND SN74AHCT1G32DRLR SN74AHCT1G32DRLR SN74AHCT1G32DRLR SN74AHCT1G32DRLR
Product Name SN74AHCT1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHCT1G32DRLR 5.5V Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR OR; OR Gate NOT; OR OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers