Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Schmitt Trigger Inverter IC, 4.5-5.5V, 1-Ch, CMOS, SC-70 Product overview: SN74AHCT1G14DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G14DCKT
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70
LOGIC, INVERTER GATE SINGLE, 5SC70; Logic Family / Base Number:74AHCT1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT1G14DCKT | 705-SN74AHCT1G14DCKT | 296-32248-1-ND | SN74AHCT1G14DCKT | SN74AHCT1G14DCKT | SN74AHCT1G14DCKT | 42AH1994 |
| Product Name | SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic, Inverter Gate Single, 5Sc70; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.5V ~ 0.6V (High) | 5.5V | |
| Logic Family | AHCT | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 8 ns | 9 ns | 8 ns |