Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AHCT1G126DCKT |
| Product Name | SN74AHCT1G126 Single Bus Buffer Gate With 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 5V; 5 |
| Output Type | 3-State |
| Logic Family | AHCT |