Texas Instruments SN74AHCT1G08 Single 2-Input Positive-AND Gate SN74AHCT1G08DCKR

Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G08 Single 2-Input Positive-AND Gate - SN74AHCT1G08DCKR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G08 Single 2-Input Positive-AND Gate
SN74AHCT1G08DCKR
SN74AHCT1G08 Single 2-Input Positive-AND Gate SN74AHCT1G08DCKR
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Buy Now Datasheet
2-Input AND Gate IC, 5V, CMOS, SC Package, 7.9ns Delay Product overview: SN74AHCT1G08DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G08DCKR can be used for catalog matching and distributor lookup.

2-Input AND Gate IC, 5V, CMOS, SC Package, 7.9ns Delay Product overview: SN74AHCT1G08DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G08DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4707-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4707-1-ND
Gates and Inverters 296-4707-1-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4707-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4707-2-ND
Gates and Inverters 296-4707-2-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4707-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4707-6-ND
Gates and Inverters 296-4707-6-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G08DCKR - 029773-SN74AHCT1G08DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G08DCKR
029773-SN74AHCT1G08DCKR
Logic - Logic - Gates and Inverters - SN74AHCT1G08DCKR 029773-SN74AHCT1G08DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029773-SN74AHCT1G08D CKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT1G08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74AHCT1G08SE-7; 74AHCT1G08GW,165; 74AHCT1G08GWT; 74AHCT1G08GW/T1; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 029773-SN74AHCT1G08DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT1G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHCT1G08SE-7; 74AHCT1G08GW,165; 74AHCT1G08GWT; 74AHCT1G08GW/T1;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHCT1G08DCKR
Logic ICs >> Gates SN74AHCT1G08DCKR
1uA 4.5V~5.5V 1 7.9ns@5V,50pF AND Gate SC-70-5 Gates ROHS

1uA 4.5V~5.5V 1 7.9ns@5V,50pF AND Gate SC-70-5 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G08DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G08DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHCT1G08DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G08DCKR
Gates and Inverters SN74AHCT1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT1G08DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G08DCKR
Logic - Gates and Inverters SN74AHCT1G08DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G08DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G08DCKR
Gates and Inverters SN74AHCT1G08DCKR
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now
Ic, And Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 33AH4793 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
33AH4793
Ic, And Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 33AH4793
IC, AND GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHCT1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHCT1G08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G08DCKR
Logic Gates SN74AHCT1G08DCKR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G08DCKR 705-SN74AHCT1G08DCKR 296-4707-1-ND 029773-SN74AHCT1G08DCKR SN74AHCT1G08DCKR SN74AHCT1G08DCKR SN74AHCT1G08DCKR SN74AHCT1G08DCKR SN74AHCT1G08DCKR 33AH4793 SN74AHCT1G08DCKR
Product Name SN74AHCT1G08 Single 2-Input Positive-AND Gate 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G08DCKR Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Ic, And Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND AND; AND Gate AND; AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V~5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family AHCT CMOS
Propagation Delay 7.1 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers