Texas Instruments SN74AHCT1G08 Single 2-Input Positive-AND Gate SN74AHCT1G08DBVT

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT1G08 is a single 2-input positive-AND gate with an operating range of 4.5V to 5.5V, ±8mA output drive at 5V, and a maximum propagation delay of 7.1ns at 5V. It consumes a maximum supply current of 10µA and has TTL-voltage-compatible inputs. The device is available in a SOT-23 (DBV) package measuring 2.9mm × 2.8mm with a body size of 2.9mm × 1.6mm. It supports an operating temperature range of -40°C to 125°C and exceeds 250mA latch-up performance per JESD 17.

Datasheet Summary
Powered by GS/AI

The SN74AHCT1G08 is a single 2-input positive-AND gate with an operating range of 4.5V to 5.5V, ±8mA output drive at 5V, and a maximum propagation delay of 7.1ns at 5V. It consumes a maximum supply current of 10µA and has TTL-voltage-compatible inputs. The device is available in a SOT-23 (DBV) package measuring 2.9mm × 2.8mm with a body size of 2.9mm × 1.6mm. It supports an operating temperature range of -40°C to 125°C and exceeds 250mA latch-up performance per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G08 Single 2-Input Positive-AND Gate - SN74AHCT1G08DBVT - Texas Instruments
Dallas, TX, United States
SN74AHCT1G08 Single 2-Input Positive-AND Gate
SN74AHCT1G08DBVT
SN74AHCT1G08 Single 2-Input Positive-AND Gate SN74AHCT1G08DBVT
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHCT1G08DBVT
5.5V SOT-23 Logic IC 705-SN74AHCT1G08DBVT
1-Input 2-AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHCT1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G08DBVT can be used for catalog matching and distributor lookup.

1-Input 2-AND Gate, CMOS, SOT-23, 5.5V Product overview: SN74AHCT1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G08DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G08DBVT - 1007543-SN74AHCT1G08DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G08DBVT
1007543-SN74AHCT1G08DBVT
Logic - Logic - Gates and Inverters - SN74AHCT1G08DBVT 1007543-SN74AHCT1G08DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1007543-SN74AHCT1G08 DBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007543-SN74AHCT1G08DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT1G08DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT1G08DBVTTR-ND
Gates and Inverters 296-SN74AHCT1G08DBVTTR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Ic, Single And Gate, 2I/p, Sot-23-5; Log; Msl Texas Instruments - 26AJ9126 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single And Gate, 2I/p, Sot-23-5; Log; Msl Texas Instruments
26AJ9126
Ic, Single And Gate, 2I/p, Sot-23-5; Log; Msl Texas Instruments 26AJ9126
IC, SINGLE AND GATE, 2I/P, SOT-23-5; LOG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, SINGLE AND GATE, 2I/P, SOT-23-5; LOG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT1G08DBVT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G08DBVT
Gates and Inverters SN74AHCT1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G08DBVT
Logic Gates SN74AHCT1G08DBVT
Logic Gates Single 2-Input Positive-AND Gate

Logic Gates Single 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74AHCT1G08DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G08DBVT
Gates and Inverters SN74AHCT1G08DBVT
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G08DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G08DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G08DBVT 705-SN74AHCT1G08DBVT 1007543-SN74AHCT1G08DBVT 296-SN74AHCT1G08DBVTTR-ND 26AJ9126 SN74AHCT1G08DBVT SN74AHCT1G08DBVT SN74AHCT1G08DBVT SN74AHCT1G08DBVT
Product Name SN74AHCT1G08 Single 2-Input Positive-AND Gate 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AHCT1G08DBVT Gates and Inverters Ic, Single And Gate, 2I/p, Sot-23-5; Log; Msl Texas Instruments Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND GATE NOT; AND; AND Gate AND AND; AND Gate AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 7.1 ns 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details