Texas Instruments SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DCKR

Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G00 Single 2-Input Positive-NAND Gate - SN74AHCT1G00DCKR - Texas Instruments
Dallas, TX, United States
SN74AHCT1G00 Single 2-Input Positive-NAND Gate
SN74AHCT1G00DCKR
SN74AHCT1G00 Single 2-Input Positive-NAND Gate SN74AHCT1G00DCKR
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4703-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4703-2-ND
Gates and Inverters 296-4703-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4703-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4703-1-ND
Gates and Inverters 296-4703-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-4703-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4703-6-ND
Gates and Inverters 296-4703-6-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT1G00DCKR - 009622-SN74AHCT1G00DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G00DCKR
009622-SN74AHCT1G00DCKR
Logic - Logic - Gates and Inverters - SN74AHCT1G00DCKR 009622-SN74AHCT1G00DCKR
Manufacturer: Texas Instruments Win Source Part Number: 009622-SN74AHCT1G00D CKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 009622-SN74AHCT1G00DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 15pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1-Input 2-NAND Gate IC, 4.5-5.5V, 125°C, CMOS, SC Product overview: SN74AHCT1G00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DCKR can be used for catalog matching and distributor lookup.

1-Input 2-NAND Gate IC, 4.5-5.5V, 125°C, CMOS, SC Product overview: SN74AHCT1G00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G00DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT1G00DCKR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHCT/VHCT/VT Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
IC GATE NAND 1CH 2-INP SC70-5 - 815-SN74AHCT1G00DCKR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 1CH 2-INP SC70-5
815-SN74AHCT1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5 815-SN74AHCT1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHCT1G00DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT1G00DCKR
Gates and Inverters SN74AHCT1G00DCKR
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHCT1G00DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT1G00DCKR
Logic - Gates and Inverters SN74AHCT1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT1G00DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT1G00DCKR
Gates and Inverters SN74AHCT1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9125 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9125
Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9125
NAND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AHCT1G00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

NAND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AHCT1G00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT1G00DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT1G00DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT1G00DCKR
Logic Gates SN74AHCT1G00DCKR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT1G00DCKR 296-4703-2-ND 009622-SN74AHCT1G00DCKR 705-SN74AHCT1G00DCKR SN74AHCT1G00DCKR 815-SN74AHCT1G00DCKR SN74AHCT1G00DCKR SN74AHCT1G00DCKR SN74AHCT1G00DCKR 26AJ9125 SN74AHCT1G00DCKR SN74AHCT1G00DCKR
Product Name SN74AHCT1G00 Single 2-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT1G00DCKR 5.5V Logic IC IC GATE NAND 1CH 2-INP SC70-5 Gates and Inverters Logic - Gates and Inverters Gates and Inverters Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 3.3,5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family AHCT CMOS CMOS; CMOS
Propagation Delay 11.4 ns 7.9 ns 7.9 ns 9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS21J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Logic Family LS
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers