Texas Instruments SN74AHCT16541 16-Bit Buffers/Drivers With 3-State Outputs SN74AHCT16541DLR

Description
16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT16541 16-Bit Buffers/Drivers With 3-State Outputs - SN74AHCT16541DLR - Texas Instruments
Dallas, TX, United States
SN74AHCT16541 16-Bit Buffers/Drivers With 3-State Outputs
SN74AHCT16541DLR
SN74AHCT16541 16-Bit Buffers/Drivers With 3-State Outputs SN74AHCT16541DLR
16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
 - SN74AHCT16541DLR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Driver, AHCT/VHCT/VT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16541DLR - 1253621-SN74AHCT16541DLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16541DLR
1253621-SN74AHCT16541DLR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16541DLR 1253621-SN74AHCT16541DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253621-SN74AHCT1654 1DLR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT16541 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253621-SN74AHCT16541DLR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT16541
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit 5V SSOP Interface Transceiver IC
704-SN74AHCT16541DLR
16-bit 5V SSOP Interface Transceiver IC 704-SN74AHCT16541DLR
16-Bit 3-State Buffer/Driver, 5V, CMOS, 48-SSOP Product overview: SN74AHCT16541DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16541DLR can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 5V, CMOS, 48-SSOP Product overview: SN74AHCT16541DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT16541DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT16541DLR SN74AHCT16541DLR 1253621-SN74AHCT16541DLR 704-SN74AHCT16541DLR
Product Name SN74AHCT16541 16-Bit Buffers/Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT16541DLR 16-bit 5V SSOP Interface Transceiver IC
Technology AHCT
Device Type Buffer Line / Bus Driver Buffer Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers