16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Win Source Part Number: 1257380-SN74AHCT1637
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AHCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Delay Time - Propagation: 1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4692-5,-296-469
Base Product Number: 74AHCT16373
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT TRANSP D LATCH 48-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT16373DL | 296-4692-5-ND | 1257380-SN74AHCT16373DL | SN74AHCT16373DL | SN74AHCT16373DL |
| Product Name | SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 10.5 ns | 1 ns | 1 ns |