Texas Instruments Logic - Logic - Gates and Inverters - SN74AHCT14NS SN74AHCT14NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 727082-SN74AHCT14NS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 07G Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 727082-SN74AHCT14NS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 07G Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHCT14NS - 727082-SN74AHCT14NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT14NS
727082-SN74AHCT14NS
Logic - Logic - Gates and Inverters - SN74AHCT14NS 727082-SN74AHCT14NS
Manufacturer: Texas Instruments Win Source Part Number: 727082-SN74AHCT14NS Manufacturer Homepage: www.ti.com Reference case: SOP Reference Date Code: 07G Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 727082-SN74AHCT14NS
Manufacturer Homepage: www.ti.com
Reference case: SOP
Reference Date Code: 07G
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Hex Schmitt-Trigger Inverters 14-SO -40 to 85 Product overview: SN74AHCT14NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT14NS can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverters 14-SO -40 to 85 Product overview: SN74AHCT14NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT14NS can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74AHCT14NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT14NS
Gates and Inverters SN74AHCT14NS
IC Channel

IC Channel

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT14NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT14NS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT14NS
IC HEX SCHMITT-TRIG INV 14SO

IC HEX SCHMITT-TRIG INV 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 727082-SN74AHCT14NS 705-SN74AHCT14NS SN74AHCT14NS SN74AHCT14NS
Product Name Logic - Logic - Gates and Inverters - SN74AHCT14NS Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Schmitt Trigger, Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers