Texas Instruments CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver CD74HC4511E

Description
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511E - Texas Instruments
Dallas, TX, United States
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver
CD74HC4511E
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver CD74HC4511E
High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125

High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver 16-PDIP -55 to 125

Buy Now Datasheet
 - 8072466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Flip-Flops and Latches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.69 x 6.6 x 4.57mm

Texas Instruments range of Flip-Flops and Latches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.69 x 6.6 x 4.57mm

Supplier's Site
Ic, Logic, 74Hc, Decoder; Logic Family / Base Number Texas Instruments - 33AH3854 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hc, Decoder; Logic Family / Base Number Texas Instruments
33AH3854
Ic, Logic, 74Hc, Decoder; Logic Family / Base Number Texas Instruments 33AH3854
IC, LOGIC, 74HC, DECODER; Logic Family / Base Number:74HC4511; Logic Type:Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, LOGIC, 74HC, DECODER; Logic Family / Base Number:74HC4511; Logic Type:Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC4511E 8072466 33AH3854
Product Name CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver Ic, Logic, 74Hc, Decoder; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 2 5.5V
Package Type PDIP,SO,SOIC,TSSOP PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers
CD4056B-MIL CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
 - 93S12DM - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details