Nexperia B.V. BCD to decimal decoder HEF4028BT,653

Description
The HEF4028B is a 4-bit BCD to 1-of-10 decoder. A 1-2-4-8 BCD code applied to inputs A0 to A3 causes the selected output to be HIGH, the other nine will be LOW. To use as a 1-of-8 decoder with enable, 3-bit octal inputs are applied to inputs A0 , A1 and A2 selecting an output Y0 to Y7 . Input A3 then becomes an active LOW enable, forcing the selected output LOW when A3 is HIGH. The device may also be used as an 8-output (Y0 to Y7) demultiplexer with A0 to A2 as address inputs and A3 as an active LOW data input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The HEF4028B is a 4-bit BCD to 1-of-10 decoder. A 1-2-4-8 BCD code applied to inputs A0 to A3 causes the selected output to be HIGH, the other nine will be LOW. To use as a 1-of-8 decoder with enable, 3-bit octal inputs are applied to inputs A0 , A1 and A2 selecting an output Y0 to Y7 . Input A3 then becomes an active LOW enable, forcing the selected output LOW when A3 is HIGH. The device may also be used as an 8-output (Y0 to Y7) demultiplexer with A0 to A2 as address inputs and A3 as an active LOW data input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BCD to decimal decoder - HEF4028BT,653 - Nexperia B.V.
Nijmegen, Netherlands
BCD to decimal decoder
HEF4028BT,653
BCD to decimal decoder HEF4028BT,653
The HEF4028B is a 4-bit BCD to 1-of-10 decoder. A 1-2-4-8 BCD code applied to inputs A0 to A3 causes the selected output to be HIGH, the other nine will be LOW. To use as a 1-of-8 decoder with enable, 3-bit octal inputs are applied to inputs A0 , A1 and A2 selecting an output Y0 to Y7 . Input A3 then becomes an active LOW enable, forcing the selected output LOW when A3 is HIGH. The device may also be used as an 8-output (Y0 to Y7) demultiplexer with A0 to A2 as address inputs and A3 as an active LOW data input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The HEF4028B is a 4-bit BCD to 1-of-10 decoder. A 1-2-4-8 BCD code applied to inputs A0 to A3 causes the selected output to be HIGH, the other nine will be LOW. To use as a 1-of-8 decoder with enable, 3-bit octal inputs are applied to inputs A0 , A1 and A2 selecting an output Y0 to Y7 . Input A3 then becomes an active LOW enable, forcing the selected output LOW when A3 is HIGH. The device may also be used as an 8-output (Y0 to Y7) demultiplexer with A0 to A2 as address inputs and A3 as an active LOW data input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
 - HEF4028BT,653 - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - HEF4028BT,653 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
HEF4028BT,653
Signal Switches, Multiplexers, Decoders HEF4028BT,653
IC DECODER 1 X 4:10 16SO

IC DECODER 1 X 4:10 16SO

Supplier's Site Datasheet
Decoder, Bcd-Decimal, Soic-16; Logic Family / Base Number Nexperia - 85X0958 - Newark, An Avnet Company
Chicago, IL, United States
Decoder, Bcd-Decimal, Soic-16; Logic Family / Base Number Nexperia
85X0958
Decoder, Bcd-Decimal, Soic-16; Logic Family / Base Number Nexperia 85X0958
DECODER, BCD-DECIMAL, SOIC-16; Logic Family / Base Number:HEF4028; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC RoHS Compliant: Yes

DECODER, BCD-DECIMAL, SOIC-16; Logic Family / Base Number:HEF4028; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number HEF4028BT,653 HEF4028BT,653 HEF4028BT,653 85X0958
Product Name BCD to decimal decoder Signal Switches, Multiplexers, Decoders Decoder, Bcd-Decimal, Soic-16; Logic Family / Base Number Nexperia
Input Lines BCD 1
Features ESD Protection
Package Type SOT109-1 SOT109-1 SOT109 SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC
Operating Temperature 85 C (185 F)
Function Decoder Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154PW - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 2V ~ 6V
View Details
Logic Family / Base Number Nexperia - 24AC3175 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 6V
View Details
Single-pole single-throw analog switch - 74HC1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT753 SOT753
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LV138PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details