Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC151M

Description
Win Source Part Number: 1028855-CD74HC151M Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC151ADR2G; MC74HC151ADG; MC74HC251ADG; CD74HC251M; CD74HC251M96; CD74HCT251MCD74HC151 M .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC151MG4-ND,CD74 HC151M-ND,CD74HC151M E4-ND,296-33027-5,CD 74HC151MG4,CD74HC151 ME4 Base Product Number: 74HC151
Request a Quote Datasheet
Description
Win Source Part Number: 1028855-CD74HC151M Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC151ADR2G; MC74HC151ADG; MC74HC251ADG; CD74HC251M; CD74HC251M96; CD74HCT251MCD74HC151 M .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC151MG4-ND,CD74 HC151M-ND,CD74HC151M E4-ND,296-33027-5,CD 74HC151MG4,CD74HC151 ME4 Base Product Number: 74HC151
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1028855-CD74HC151M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1028855-CD74HC151M
Win Source Part Number: 1028855-CD74HC151M Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC151ADR2G; MC74HC151ADG; MC74HC251ADG; CD74HC251M; CD74HC251M96; CD74HCT251MCD74HC151 M .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC151MG4-ND,CD74 HC151M-ND,CD74HC151M E4-ND,296-33027-5,CD 74HC151MG4,CD74HC151 ME4 Base Product Number: 74HC151

Win Source Part Number: 1028855-CD74HC151M
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC74HC151ADR2G; MC74HC151ADG; MC74HC251ADG; CD74HC251M; CD74HC251M96; CD74HCT251MCD74HC151M .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HC151MG4-ND,CD74HC151M-ND,CD74HC151ME4-ND,296-33027-5,CD74HC151MG4,CD74HC151ME4
Base Product Number: 74HC151

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1028855-CD74HC151M
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5447/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
3 suppliers
Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details