Texas Instruments SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132N

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHCT132N - Texas Instruments
Dallas, TX, United States
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHCT132N
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132N
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74AHCT132N
5V Logic IC 705-SN74AHCT132N
4x Schmitt Trigger NAND Gates, 5V, 10ns, PDIP Product overview: SN74AHCT132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132N can be used for catalog matching and distributor lookup.

4x Schmitt Trigger NAND Gates, 5V, 10ns, PDIP Product overview: SN74AHCT132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT132N - 896434-SN74AHCT132N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT132N
896434-SN74AHCT132N
Logic - Logic - Gates and Inverters - SN74AHCT132N 896434-SN74AHCT132N
Manufacturer: Texas Instruments Win Source Part Number: 896434-SN74AHCT132N Series: 74AHCT Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74AHCT132 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-1473-5, 296-1473, SN74AHCT132NE4-ND, SN74AHCT132NE4

Manufacturer: Texas Instruments
Win Source Part Number: 896434-SN74AHCT132N
Series: 74AHCT
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74AHCT132
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-1473-5, 296-1473, SN74AHCT132NE4-ND, SN74AHCT132NE4

Buy Now Datasheet
Gates and Inverters - 296-1473-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1473-5-ND
Gates and Inverters 296-1473-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
 - SN74AHCT132N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT132N
Logic Gates SN74AHCT132N
Logic Gates Quad Pos Schmit-Trgr

Logic Gates Quad Pos Schmit-Trgr

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT132N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT132N
Logic - Gates and Inverters SN74AHCT132N
IC GATE NAND 4CH 2IN 14DIP

IC GATE NAND 4CH 2IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT132N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT132N
Gates and Inverters SN74AHCT132N
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT132N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT132N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT132N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT132N 705-SN74AHCT132N 896434-SN74AHCT132N 296-1473-5-ND SN74AHCT132N SN74AHCT132N SN74AHCT132N SN74AHCT132N SN74AHCT132N
Product Name SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 5V Logic IC Logic - Logic - Gates and Inverters - SN74AHCT132N Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT NAND AND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) 4.5V ~ 5.5V
Logic Family AHCT CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 10 ns 10 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54F00DM - 1129205-54F00DM - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers