Texas Instruments SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132DR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHCT132DR - Texas Instruments
Dallas, TX, United States
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHCT132DR
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132DR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74AHCT132DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT132DR - 896433-SN74AHCT132DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT132DR
896433-SN74AHCT132DR
Logic - Logic - Gates and Inverters - SN74AHCT132DR 896433-SN74AHCT132DR
Manufacturer: Texas Instruments Win Source Part Number: 896433-SN74AHCT132DR Series: 74AHCT Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT132 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AHCT132DRG4-ND, 296-31746-6, SN74AHCT132DR-ND, 296-31746-1, 296-31746-2, SN74AHCT132DRE4-ND, SN74AHCT132DRG4, SN74AHCT132DRE4

Manufacturer: Texas Instruments
Win Source Part Number: 896433-SN74AHCT132DR
Series: 74AHCT
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT132
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AHCT132DRG4-ND, 296-31746-6, SN74AHCT132DR-ND, 296-31746-1, 296-31746-2, SN74AHCT132DRE4-ND, SN74AHCT132DRG4, SN74AHCT132DRE4

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74AHCT132DR
5V SOIC Logic IC 705-SN74AHCT132DR
Schmitt Trigger NAND Gate IC, 4x2-Input, 5V, SOIC Product overview: SN74AHCT132DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132DR can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, 5V, SOIC Product overview: SN74AHCT132DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31746-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31746-6-ND
Gates and Inverters 296-31746-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31746-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31746-2-ND
Gates and Inverters 296-31746-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31746-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31746-1-ND
Gates and Inverters 296-31746-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHCT132DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT132DR
Gates and Inverters SN74AHCT132DR
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT132DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT132DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT132DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT132DR
Logic Gates SN74AHCT132DR
Logic Gates Quad Positive-NAND Gate

Logic Gates Quad Positive-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT132DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT132DR
Logic - Gates and Inverters SN74AHCT132DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT132DR SN74AHCT132DR 896433-SN74AHCT132DR 705-SN74AHCT132DR 296-31746-6-ND SN74AHCT132DR SN74AHCT132DR SN74AHCT132DR SN74AHCT132DR
Product Name SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74AHCT132DR 5V SOIC Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT NAND; NAND GATE NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Logic Family AHCT CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 10 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details