The SN74AHCT126QDRQ1 is an automotive-grade quadruple bus buffer gate with 3-state outputs in a 14-pin SOIC package, measuring 8.7mm × 6mm overall and 8.7mm × 3.9mm body size. It operates from 4.5V to 5.5V with ±8mA output drive capability and TTL-voltage-compatib
Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 125
Quad Buffer Gate, 3-State, 5V, 4-Bit, SOIC, -40 to 125°C Product overview: SN74AHCT126QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT126QDRQ1
Bus Driver, AHCT/VHCT/VT Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
Win Source Part Number: 1371288-SN74AHCT126Q
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74AHCT
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74AHCT126
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHCT126QDRQ1 | 704-SN74AHCT126QDRQ1 | SN74AHCT126QDRQ1 | 1371288-SN74AHCT126QDRQ1 |
| Product Name | SN74AHCT126-Q1 Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs | Quad 5V SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Technology | AHCT | |||
| Device Type | Buffer | Transceiver | Line / Bus Driver | Receiver; Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS |