Texas Instruments SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs SN74AHCT125DBR

Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs - SN74AHCT125DBR - Texas Instruments
Dallas, TX, United States
SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs
SN74AHCT125DBR
SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs SN74AHCT125DBR
Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 125

Quadruple Bus Buffer Gates With 3-State Outputs 14-SSOP -40 to 125

Buy Now Datasheet
 - SN74AHCT125DBR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AHCT/VHCT/VT Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Bus Driver, AHCT/VHCT/VT Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT125DBR - 756735-SN74AHCT125DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT125DBR
756735-SN74AHCT125DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT125DBR 756735-SN74AHCT125DBR
Manufacturer: Texas Instruments Win Source Part Number: 756735-SN74AHCT125DB R Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT125 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 756735-SN74AHCT125DBR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHCT125
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
5V SSOP Interface Transceiver IC
704-SN74AHCT125DBR
5V SSOP Interface Transceiver IC 704-SN74AHCT125DBR
4-Bit 3-State Buffer IC, 5V, CMOS, SSOP Product overview: SN74AHCT125DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT125DBR can be used for catalog matching and distributor lookup.

4-Bit 3-State Buffer IC, 5V, CMOS, SSOP Product overview: SN74AHCT125DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT125DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT125DBR SN74AHCT125DBR 756735-SN74AHCT125DBR 704-SN74AHCT125DBR
Product Name SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT125DBR 5V SSOP Interface Transceiver IC
Technology AHCT
Device Type Buffer Line / Bus Driver Buffer Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
 - 74F823SCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SOP24
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details