Texas Instruments SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs SN74AHCT125D

Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 125
Request a Quote
Description
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT125 is a quadruple bus buffer gate featuring independent line drivers with 3-state outputs. Each output can be disabled via an output-enable (OE) input, allowing for flexible control of digital signals. The device is TTL-voltage compatible and offers latch-up performance exceeding 250mA per JESD 17, making it suitable for various applications such as enabling or disabling digital signals, controlling indicator LEDs, debouncing switches, and eliminating slow or noisy input signals. This component is available in multiple package types, including SOIC, SSOP, PDIP, and others, providing options for different design requirements. The high-impedance state during power-up or power-down can be managed by tying the OE to V_CC through a pullup resistor, ensuring reliable operation in various conditions. The SN74AHCT125 is designed for commercial applications, making it a viable choice for engineers looking for robust bus buffer solutions.

Datasheet Summary
Powered by GS/AI

The SN74AHCT125 is a quadruple bus buffer gate featuring independent line drivers with 3-state outputs. Each output can be disabled via an output-enable (OE) input, allowing for flexible control of digital signals. The device is TTL-voltage compatible and offers latch-up performance exceeding 250mA per JESD 17, making it suitable for various applications such as enabling or disabling digital signals, controlling indicator LEDs, debouncing switches, and eliminating slow or noisy input signals. This component is available in multiple package types, including SOIC, SSOP, PDIP, and others, providing options for different design requirements. The high-impedance state during power-up or power-down can be managed by tying the OE to V_CC through a pullup resistor, ensuring reliable operation in various conditions. The SN74AHCT125 is designed for commercial applications, making it a viable choice for engineers looking for robust bus buffer solutions.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs - SN74AHCT125D - Texas Instruments
Dallas, TX, United States
SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs
SN74AHCT125D
SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs SN74AHCT125D
Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 125

Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
704-SN74AHCT125D
5.5V SOIC Interface Transceiver IC 704-SN74AHCT125D
4-Ch Buffer IC, 4.5-5.5V, 3-State Output, CMOS, SOIC Product overview: SN74AHCT125D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT125D can be used for catalog matching and distributor lookup.

4-Ch Buffer IC, 4.5-5.5V, 3-State Output, CMOS, SOIC Product overview: SN74AHCT125D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHCT125D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT125D - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AHCT/VHCT/VT Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Bus Driver, AHCT/VHCT/VT Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHCT125D 704-SN74AHCT125D SN74AHCT125D
Product Name SN74AHCT125 Quadruple Bus Buffer Gates With 3-State Outputs 5.5V SOIC Interface Transceiver IC
Technology AHCT
Device Type Buffer Transceiver Line / Bus Driver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74FCT244ASC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Specialized - 32P4101A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers