Texas Instruments SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHCT08MPWREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates - SN74AHCT08MPWREP - Texas Instruments
Dallas, TX, United States
SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
SN74AHCT08MPWREP
SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHCT08MPWREP
Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22278-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22278-2-ND
Gates and Inverters 296-22278-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHCT08MPWREP
Quad 5.5V TSSOP Logic IC 705-SN74AHCT08MPWREP
Quad 2-Input AND Gate IC, 5.5V, 125°C, TSSOP Product overview: SN74AHCT08MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08MPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, 125°C, TSSOP Product overview: SN74AHCT08MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258082-SN74AHCT08MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258082-SN74AHCT08MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258082-SN74AHCT08MPWREP
Win Source Part Number: 1258082-SN74AHCT08MP WREP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22278-1R,-SN74AH CT08MPWREPR,-296-222 78-1,-V62/03654-01XE ,296-22278-2R,296-22 278-6,296-22278-1,-2 96-22278-1,-296-2227 8-1R,296-22278-2,V62 /03654-01XE,-V62/036 54-01XER,296-22278-6 R Base Product Number: 74AHCT08

Win Source Part Number: 1258082-SN74AHCT08MPWREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22278-1R,-SN74AHCT08MPWREPR,-296-22278-1,-V62/03654-01XE,296-22278-2R,296-22278-6,296-22278-1,-296-22278-1,-296-22278-1R,296-22278-2,V62/03654-01XE,-V62/03654-01XER,296-22278-6R
Base Product Number: 74AHCT08

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT08MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08MPWREP
Logic - Gates and Inverters SN74AHCT08MPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT08MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08MPWREP
Gates and Inverters SN74AHCT08MPWREP
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT08MPWREP
Logic Gates SN74AHCT08MPWREP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08MPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08MPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08MPWREP 296-22278-2-ND 705-SN74AHCT08MPWREP 1258082-SN74AHCT08MPWREP SN74AHCT08MPWREP SN74AHCT08MPWREP SN74AHCT08MPWREP SN74AHCT08MPWREP
Product Name SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates Gates and Inverters Quad 5.5V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate NOT; AND AND; AND Gate AND
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers