Texas Instruments SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHCT08MDREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates - SN74AHCT08MDREP - Texas Instruments
Dallas, TX, United States
SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
SN74AHCT08MDREP
SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHCT08MDREP
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258081-SN74AHCT08MDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258081-SN74AHCT08MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258081-SN74AHCT08MDREP
Win Source Part Number: 1258081-SN74AHCT08MD REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22277-1R,296-222 77-6R,-296-22277-1,- V62/03654-01YER,-SN7 4AHCT08MDREPR,296-22 277-6,-V62/03654-01Y E,-296-22277-1R,296- 22277-2,V62/03654-01 YE,296-22277-1,2156- SN74AHCT08MDREP,-296 -22277-1,296-22277-2 R,TEXTISSN74AHCT08MD REP Base Product Number: 74AHCT08

Win Source Part Number: 1258081-SN74AHCT08MDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22277-1R,296-22277-6R,-296-22277-1,-V62/03654-01YER,-SN74AHCT08MDREPR,296-22277-6,-V62/03654-01YE,-296-22277-1R,296-22277-2,V62/03654-01YE,296-22277-1,2156-SN74AHCT08MDREP,-296-22277-1,296-22277-2R,TEXTISSN74AHCT08MDREP
Base Product Number: 74AHCT08

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AHCT08MDREP
Quad 5V SOIC Logic IC 705-SN74AHCT08MDREP
Quad 2-Input AND Gate IC, 5V, CMOS, SOIC, -55 to 125C Product overview: SN74AHCT08MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08MDREP can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, CMOS, SOIC, -55 to 125C Product overview: SN74AHCT08MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT08MDREP - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-22277-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22277-2-ND
Gates and Inverters 296-22277-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT08MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08MDREP
Logic - Gates and Inverters SN74AHCT08MDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT08MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08MDREP
Gates and Inverters SN74AHCT08MDREP
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT08MDREP
Logic Gates SN74AHCT08MDREP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08MDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08MDREP 1258081-SN74AHCT08MDREP 705-SN74AHCT08MDREP SN74AHCT08MDREP 296-22277-2-ND SN74AHCT08MDREP SN74AHCT08MDREP SN74AHCT08MDREP SN74AHCT08MDREP
Product Name SN74AHCT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate AND
Logic Family AHCT CMOS
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers