The SN74AHCT08DR is a quadruple 2-input positive-AND gate from Lingto Electronic Limited. It is designed to be TTL-voltage compatible and features a latch-up performance that exceeds 250 mA per JESD 17. The device offers robust ESD protection, exceeding JESD 22 standards with ratings of 2000 V for the Human-Body Model, 200 V for the Machine Model, and 1000 V for the Charged-Device Model. This product is suitable for various applications, including servers, network switches, PCs, notebooks, and electronic points-of-sale. The SN74AHCT08DR is available in a 14-pin SOIC package with a body size of 8.65 mm x 3.91 mm. It operates within a temperature range of -40 to 125 °C, making it versatile for different environmental conditions.
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
4x 2-Input AND Gate IC, 5.5V, 9ns, SOIC, CMOS Product overview: SN74AHCT08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08DR can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 006573-SN74AHCT08DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHCT08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates Quad 2-Input Pos
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT08DR | 705-SN74AHCT08DR | 296-4644-6-ND | 006573-SN74AHCT08DR | SN74AHCT08DR | SN74AHCT08DR | SN74AHCT08DR | 26AJ9122 | SN74AHCT08DR | SN74AHCT08DR |
| Product Name | SN74AHCT08 Quadruple 2-Input Positive-AND Gates | 5.5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHCT08DR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | AHCT | |||||||||
| Propagation Delay | 8 ns | 9 ns | 7.9 ns | 7.9 ns | 7.9 ns | |||||
| Operating Current | 0.0200 mA | 8 mA | 0.0020 mA | 8 mA |