Texas Instruments SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02NSR

Description
Quadruple 2-Input Positive-NOR Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates - SN74AHCT02NSR - Texas Instruments
Dallas, TX, United States
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates
SN74AHCT02NSR
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02NSR
Quadruple 2-Input Positive-NOR Gates 14-SO -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SO -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHCT02NSR
5.5V Logic IC 705-SN74AHCT02NSR
4x 2-Input NOR Gate IC, 4.5-5.5V, 7.5ns, SOP Product overview: SN74AHCT02NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02NSR can be used for catalog matching and distributor lookup.

4x 2-Input NOR Gate IC, 4.5-5.5V, 7.5ns, SOP Product overview: SN74AHCT02NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT02NSR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-29123-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29123-2-ND
Gates and Inverters 296-29123-2-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29123-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29123-1-ND
Gates and Inverters 296-29123-1-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT02NSR - 794904-SN74AHCT02NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT02NSR
794904-SN74AHCT02NSR
Logic - Logic - Gates and Inverters - SN74AHCT02NSR 794904-SN74AHCT02NSR
Manufacturer: Texas Instruments Win Source Part Number: 794904-SN74AHCT02NSR Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74VHCT02AMG; MC74VHCT02AMELG; MC74VHCT02AM; MC74VHCT02AMEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794904-SN74AHCT02NSR
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74VHCT02AMG; MC74VHCT02AMELG; MC74VHCT02AM; MC74VHCT02AMEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT02NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT02NSR
Logic - Gates and Inverters SN74AHCT02NSR
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT02NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT02NSR
Gates and Inverters SN74AHCT02NSR
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT02NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT02NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT02NSR
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT02NSR
Logic Gates SN74AHCT02NSR
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT02NSR 705-SN74AHCT02NSR SN74AHCT02NSR 296-29123-2-ND 794904-SN74AHCT02NSR SN74AHCT02NSR SN74AHCT02NSR SN74AHCT02NSR SN74AHCT02NSR
Product Name SN74AHCT02 Quadruple 2-Input Positive-NOR Gates 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT02NSR Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR; NOR GATE OR; NOR NOR NOT; NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT CMOS CMOS
Propagation Delay 8.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers