Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
NOR Gate IC 4 Channel 14-PDIP
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE NOR 4CH 2-INP 14DIP
LOGIC, QUAD 2IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74AHCT02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT02N | 296-4638-5-ND | SN74AHCT02N | SN74AHCT02N | 26AJ9119 | SN74AHCT02N | SN74AHCT02N | SN74AHCT02N |
| Product Name | SN74AHCT02 Quadruple 2-Input Positive-NOR Gates | Gates and Inverters | Logic - Gates and Inverters | Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOR | OR; NOR | NOT; NOR | NOR; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | AHCT | CMOS | ||||||
| Propagation Delay | 8.5 ns | 7.5 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA | 8 mA |