Texas Instruments SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02DBR

Description
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gates in a 14-pin SSOP package with an operating temperature range of -40°C to 85°C, operating from 4.5V to 5.5V, and offering ±8mA output drive at 5V with TTL-compatible inputs.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gates in a 14-pin SSOP package with an operating temperature range of -40°C to 85°C, operating from 4.5V to 5.5V, and offering ±8mA output drive at 5V with TTL-compatible inputs.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates - SN74AHCT02DBR - Texas Instruments
Dallas, TX, United States
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates
SN74AHCT02DBR
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02DBR
Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4636-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4636-1-ND
Gates and Inverters 296-4636-1-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4636-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4636-2-ND
Gates and Inverters 296-4636-2-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4636-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4636-6-ND
Gates and Inverters 296-4636-6-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5V 8mA SSOP Logic IC
705-SN74AHCT02DBR
Quad 5V 8mA SSOP Logic IC 705-SN74AHCT02DBR
Quad 2-Input NOR Gate IC, 5V, 8mA, 7.5ns, SSOP Product overview: SN74AHCT02DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02DBR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 8mA, 7.5ns, SSOP Product overview: SN74AHCT02DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT02DBR - 1253574-SN74AHCT02DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT02DBR
1253574-SN74AHCT02DBR
Logic - Logic - Gates and Inverters - SN74AHCT02DBR 1253574-SN74AHCT02DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253574-SN74AHCT02DB R Series: 74AHCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74VHCT02AD; 74VHCT02AT; MC74VHCT02ADR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253574-SN74AHCT02DBR
Series: 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74VHCT02AD; 74VHCT02AT; MC74VHCT02ADR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHCT02DBR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT02DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT02DBR
Gates and Inverters SN74AHCT02DBR
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT02DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT02DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT02DBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT02DBR
Logic Gates SN74AHCT02DBR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT02DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT02DBR
Logic - Gates and Inverters SN74AHCT02DBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
IC GATE NOR 4CH 2-INP 14-SSOP - 815-SN74AHCT02DBR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-SSOP
815-SN74AHCT02DBR
IC GATE NOR 4CH 2-INP 14-SSOP 815-SN74AHCT02DBR
IC GATE NOR 4CH 2-INP 14-SSOP

IC GATE NOR 4CH 2-INP 14-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT02DBR 296-4636-1-ND 705-SN74AHCT02DBR 1253574-SN74AHCT02DBR SN74AHCT02DBR SN74AHCT02DBR SN74AHCT02DBR SN74AHCT02DBR SN74AHCT02DBR 815-SN74AHCT02DBR
Product Name SN74AHCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters Quad 5V 8mA SSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHCT02DBR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters IC GATE NOR 4CH 2-INP 14-SSOP
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR; NOR Gate NOR NOT; NOR NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V
Logic Family AHCT CMOS CMOS; CMOS
Propagation Delay 8.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers