Texas Instruments SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02D

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates - SN74AHCT02D - Texas Instruments
Dallas, TX, United States
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates
SN74AHCT02D
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02D
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AHCT02D
Quad 5V SOIC Logic IC 705-SN74AHCT02D
Quad 2-Input NOR Gate IC, 5V, 7.5ns, SOIC Product overview: SN74AHCT02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02D can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 7.5ns, SOIC Product overview: SN74AHCT02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT02D - 113254-SN74AHCT02D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT02D
113254-SN74AHCT02D
Logic - Logic - Gates and Inverters - SN74AHCT02D 113254-SN74AHCT02D
Manufacturer: Texas Instruments Win Source Part Number: 113254-SN74AHCT02D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113254-SN74AHCT02D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHCT02D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4634-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4634-5-ND
Gates and Inverters 296-4634-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHCT02D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT02D
Gates and Inverters SN74AHCT02D
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AHCT02D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT02D
Logic - Gates and Inverters SN74AHCT02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT02D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT02D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT02D
Logic Gates SN74AHCT02D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ9118 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ9118
Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ9118
LOGIC, QUAD 2-IN NOR GATE, 14SOIC; Logic Family / Base Number:74AHCT02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NOR GATE, 14SOIC; Logic Family / Base Number:74AHCT02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT02D 705-SN74AHCT02D 113254-SN74AHCT02D SN74AHCT02D 296-4634-5-ND SN74AHCT02D SN74AHCT02D SN74AHCT02D SN74AHCT02D 26AJ9118
Product Name SN74AHCT02 Quadruple 2-Input Positive-NOR Gates Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74AHCT02D Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic, Quad 2-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR NOR; NOR Gate NOT; NOR NOR NOR; NOR
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family AHCT CMOS
Propagation Delay 8.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers