Texas Instruments Logic - Logic - Gates and Inverters - SN74AHCT00PWRG4 SN74AHCT00PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253572-SN74AHCT00PW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253572-SN74AHCT00PW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHCT00PWRG4 - 1253572-SN74AHCT00PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT00PWRG4
1253572-SN74AHCT00PWRG4
Logic - Logic - Gates and Inverters - SN74AHCT00PWRG4 1253572-SN74AHCT00PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253572-SN74AHCT00PW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253572-SN74AHCT00PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad TSSOP Logic IC
705-SN74AHCT00PWRG4
Quad TSSOP Logic IC 705-SN74AHCT00PWRG4
AHCT/VHCT/VT SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: SN74AHCT00PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00PWRG4 can be used for catalog matching and distributor lookup.

AHCT/VHCT/VT SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: SN74AHCT00PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1253572-SN74AHCT00PWRG4 705-SN74AHCT00PWRG4
Product Name Logic - Logic - Gates and Inverters - SN74AHCT00PWRG4 Quad TSSOP Logic IC
Gate Type NOT NAND; NAND GATE
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC1G32GW/S500H - Rochester Electronics
Specs
Gate Type OR
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers