Quadruple 2-input positive-NAND gates 14-SO -40 to 85
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel 14-SO
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT00NSRG4 | SN74AHCT00NSRG4-ND | SN74AHCT00NSRG4 | SN74AHCT00NSRG4 | SN74AHCT00NSRG4 |
| Product Name | SN74AHCT00 Quadruple 2-input positive-NAND gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Logic Family | AHCT | ||||
| Propagation Delay | 9 ns | 7.9 ns | |||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA |