Texas Instruments SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00NE4

Description
Quadruple 2-input positive-NAND gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-input positive-NAND gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00 Quadruple 2-input positive-NAND gates - SN74AHCT00NE4 - Texas Instruments
Dallas, TX, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates
SN74AHCT00NE4
SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00NE4
Quadruple 2-input positive-NAND gates 14-PDIP -40 to 85

Quadruple 2-input positive-NAND gates 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT00NE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT00NE4-ND
Gates and Inverters 296-SN74AHCT00NE4-ND
IC NAND 4-CIR 2-IN 14-PDIP

IC NAND 4-CIR 2-IN 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00NE4
Logic Gates SN74AHCT00NE4
Logic Gates Quadruple 2-input Positive-NAND gates

Logic Gates Quadruple 2-input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00NE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00NE4
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74AHCT00NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00NE4
Gates and Inverters SN74AHCT00NE4
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00NE4 296-SN74AHCT00NE4-ND SN74AHCT00NE4 SN74AHCT00NE4 SN74AHCT00NE4
Product Name SN74AHCT00 Quadruple 2-input positive-NAND gates Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118W-MIL2 - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFP
View Details
2 suppliers
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers