Texas Instruments SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00DGVR

Description
Quadruple 2-input positive-NAND gates 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-input positive-NAND gates 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00 Quadruple 2-input positive-NAND gates - SN74AHCT00DGVR - Texas Instruments
Dallas, TX, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates
SN74AHCT00DGVR
SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00DGVR
Quadruple 2-input positive-NAND gates 14-TVSOP -40 to 85

Quadruple 2-input positive-NAND gates 14-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V 8mA Logic IC
705-SN74AHCT00DGVR
Quad 5V 8mA Logic IC 705-SN74AHCT00DGVR
Quad 2-Input NAND Gate IC, 5V, 8mA, 7.9ns, CMOS, TFSOP Product overview: SN74AHCT00DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00DGVR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 8mA, 7.9ns, CMOS, TFSOP Product overview: SN74AHCT00DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4631-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4631-6-ND
Gates and Inverters 296-4631-6-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-4631-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4631-1-ND
Gates and Inverters 296-4631-1-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-4631-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4631-2-ND
Gates and Inverters 296-4631-2-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
 - SN74AHCT00DGVR - Rochester Electronics
Newburyport, MA, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates

SN74AHCT00 Quadruple 2-input positive-NAND gates

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00DGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site
Gates and Inverters - SN74AHCT00DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00DGVR
Gates and Inverters SN74AHCT00DGVR
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now
Logic - Gates and Inverters - SN74AHCT00DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00DGVR
Logic - Gates and Inverters SN74AHCT00DGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00DGVR 705-SN74AHCT00DGVR 296-4631-6-ND SN74AHCT00DGVR SN74AHCT00DGVR SN74AHCT00DGVR SN74AHCT00DGVR
Product Name SN74AHCT00 Quadruple 2-input positive-NAND gates Quad 5V 8mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers