Quadruple 2-input positive-NAND gates 14-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AHCT00DBRG4 |
| Product Name | SN74AHCT00 Quadruple 2-input positive-NAND gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | AHCT |
| Propagation Delay | 9 ns |