Texas Instruments SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00D

Description
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00 Quadruple 2-input positive-NAND gates - SN74AHCT00D - Texas Instruments
Dallas, TX, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates
SN74AHCT00D
SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00D
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85

Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4629-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4629-5-ND
Gates and Inverters 296-4629-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT00D - 127421-SN74AHCT00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT00D
127421-SN74AHCT00D
Logic - Logic - Gates and Inverters - SN74AHCT00D 127421-SN74AHCT00D
Manufacturer: Texas Instruments Win Source Part Number: 127421-SN74AHCT00D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 127421-SN74AHCT00D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74AHCT00D - Rochester Electronics
Newburyport, MA, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates

SN74AHCT00 Quadruple 2-input positive-NAND gates

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V 8mA SOIC Logic IC
705-SN74AHCT00D
Quad 5V 8mA SOIC Logic IC 705-SN74AHCT00D
Quad 2-Input NAND Gate IC, 5V, 8mA, 9ns, SOIC Product overview: SN74AHCT00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 8mA, 9ns, SOIC Product overview: SN74AHCT00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Quad 2-Input Nand; Logic Family / Base Number Texas Instruments - 26AJ9116 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Nand; Logic Family / Base Number Texas Instruments
26AJ9116
Ic, Quad 2-Input Nand; Logic Family / Base Number Texas Instruments 26AJ9116
IC, QUAD 2-INPUT NAND; Logic Family / Base Number:74AHCT00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AHCT; RoHS Compliant: Yes

IC, QUAD 2-INPUT NAND; Logic Family / Base Number:74AHCT00; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AHCT; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00D
Gates and Inverters SN74AHCT00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AHCT00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00D
Logic - Gates and Inverters SN74AHCT00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00D
Logic Gates SN74AHCT00D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00D 296-4629-5-ND 127421-SN74AHCT00D SN74AHCT00D 705-SN74AHCT00D 26AJ9116 SN74AHCT00D SN74AHCT00D SN74AHCT00D SN74AHCT00D
Product Name SN74AHCT00 Quadruple 2-input positive-NAND gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT00D Quad 5V 8mA SOIC Logic IC Ic, Quad 2-Input Nand; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 9 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details