Texas Instruments SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86DR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates - SN74AHC86DR - Texas Instruments
Dallas, TX, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates
SN74AHC86DR
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86DR
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC86DR - 029755-SN74AHC86DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC86DR
029755-SN74AHC86DR
Logic - Logic - Gates and Inverters - SN74AHC86DR 029755-SN74AHC86DR
Manufacturer: Texas Instruments Win Source Part Number: 029755-SN74AHC86DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029755-SN74AHC86DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74AHC86DR - Rochester Electronics
Newburyport, MA, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-4625-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4625-1-ND
Gates and Inverters 296-4625-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4625-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4625-6-ND
Gates and Inverters 296-4625-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-4625-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4625-2-ND
Gates and Inverters 296-4625-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC86DR
5.5V SOIC Logic IC 705-SN74AHC86DR
4x 2-Input XOR Gates, CMOS, 5.5V, 10ns, SOIC Product overview: SN74AHC86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DR can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gates, CMOS, 5.5V, 10ns, SOIC Product overview: SN74AHC86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC86DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC86DR
Gates and Inverters SN74AHC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHC86DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC86DR
Gates and Inverters SN74AHC86DR
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AHC86DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC86DR
Logic - Gates and Inverters SN74AHC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC86DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC86DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC86DR
Logic Gates SN74AHC86DR
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHC86DR
Logic ICs >> Gates SN74AHC86DR
2V~5.5V 2uA 4 8.8ns@5V,50pF XORGate SOIC-14 Gates ROHS

2V~5.5V 2uA 4 8.8ns@5V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC86DR 029755-SN74AHC86DR SN74AHC86DR 296-4625-1-ND 705-SN74AHC86DR SN74AHC86DR SN74AHC86DR SN74AHC86DR SN74AHC86DR SN74AHC86DR SN74AHC86DR
Product Name SN74AHC86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74AHC86DR Gates and Inverters 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic ICs >> Gates
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V~5.5V
Logic Family AHC
Propagation Delay 16.5 ns 8.8 ns 8.8 ns 10 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers