Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 094131-SN74AHC573PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCTAL TRANSP D LATCH 20-TSSOP
IC, OCTAL D LATCH, SMD, 74AHC573; Logic Family / Base Number:74AHC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHC573PW | 094131-SN74AHC573PW | 296-26408-5-ND | SN74AHC573PW | SN74AHC573PW | 54AH1467 | SN74AHC573PW |
| Product Name | SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHC573PW | Latches | Latches | Logic - Latches | Ic, Octal D Latch, Smd, 74Ahc573; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 17.5 ns | 1 ns | 1 ns | 1 ns | 8 ns |