Octal buffer/driver with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V.
Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 125
Bus Driver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
8-Ch 3-State Buffer IC, 2-5.5V, 8-bit, CMOS, SOIC Product overview: SN74AHC541DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC541DWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC541DWR | SN74AHC541DWR | 704-SN74AHC541DWR |
| Product Name | SN74AHC541 Octal Buffers/Drivers With 3-State Outputs | 8-bit 5.5V SOIC Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |