Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI32293-A-FM

Description
WIDEBAND DUAL FXS, PCM INTERFACE
Datasheet
Description
WIDEBAND DUAL FXS, PCM INTERFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Interface - Telecom
SI32293-A-FM
Integrated Circuits (ICs) - Interface - Telecom SI32293-A-FM
WIDEBAND DUAL FXS, PCM INTERFACE

WIDEBAND DUAL FXS, PCM INTERFACE

Supplier's Site
Telecom - SI32293-A-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 68-QFN (8x8)

Telecom IC Subscriber Line Interface Concept (SLIC) 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number SI32293-A-FM SI32293-A-FM
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Supply Voltage Other Other; 3.13V ~ 3.47V
Package Type 68-QFN (8x8) 68-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface - Interface - Controllers - ADM6992CX-AB - 077610-ADM6992CX-AB - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-64
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details