The SN74AHC373PWR is an octal transparent D-type latch designed for operation within a voltage range of 2V to 5.5V. It features 3-state outputs, making it suitable for applications that require enabling or disabling digital signals, controlling indicator LEDs, or facilitating communication between modules and system controllers. The device exhibits latch-up performance exceeding 250mA per JESD 17 standards, ensuring reliability in various conditions. It is available in a 20-pin TSSOP package, with a temperature range of -40°C to 85°C, making it suitable for a wide range of applications. The SN74AHC373PWR is ideal for engineers looking for a robust solution for data storage and signal management in digital circuits.
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006559-SN74AHC373PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Family Name: SN74AHC373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Alternative Parts (Cross-Reference): 74VHC373MTC_Q; MC74VHC373DTR2G; TC74VHC373FT(EL); 74VHC373MTCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT TRNSP D-TYP LATCH 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHC373PWR | 006559-SN74AHC373PWR | 296-1100-6-ND | SN74AHC373PWR | SN74AHC373PWR | SN74AHC373PWR |
| Product Name | SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHC373PWR | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 15 ns | 1 ns | 1 ns | 1 ns |