Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 107636-SN74AHC373DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT TRANSP D-TYP LATCH 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
LOGIC, OCT TRANSP D-TYP LATCH, 20SOIC; Logic Family / Base Number:74AHC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:6.5ns; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:20Pins;RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHC373DW | 107636-SN74AHC373DW | 296-4599-5-ND | SN74AHC373DW | SN74AHC373DW | SN74AHC373DW | 37AJ9088 |
| Product Name | SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHC373DW | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | Logic, Oct Transp D-Typ Latch, 20Soic; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 15 ns | 1 ns | 1 ns | 1 ns | 6.5 ns |