Texas Instruments SN74AHC32Q-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates SN74AHC32QDRG4Q1

Description
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC32Q-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates - SN74AHC32QDRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74AHC32Q-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates
SN74AHC32QDRG4Q1
SN74AHC32Q-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates SN74AHC32QDRG4Q1
Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74AHC32QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC32QDRG4Q1 - 806470-SN74AHC32QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32QDRG4Q1
806470-SN74AHC32QDRG4Q1
Logic - Logic - Gates and Inverters - SN74AHC32QDRG4Q1 806470-SN74AHC32QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 806470-SN74AHC32QDRG 4Q1 Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF Part Number Series: 74AHC32

Manufacturer: Texas Instruments
Win Source Part Number: 806470-SN74AHC32QDRG4Q1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Part Number Series: 74AHC32

Buy Now
Singapore, Singapore
Quad SOIC Logic IC
705-SN74AHC32QDRG4Q1
Quad SOIC Logic IC 705-SN74AHC32QDRG4Q1
Quad 2-Input OR Gate IC, 4 Gates, CMOS, SOIC, -40 to 125°C Product overview: SN74AHC32QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32QDRG4Q1 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 4 Gates, CMOS, SOIC, -40 to 125°C Product overview: SN74AHC32QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-23886-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23886-6-ND
Gates and Inverters 296-23886-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-23886-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23886-2-ND
Gates and Inverters 296-23886-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-23886-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23886-1-ND
Gates and Inverters 296-23886-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC32QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC32QDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC32QDRG4Q1
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHC32QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC32QDRG4Q1
Logic - Gates and Inverters SN74AHC32QDRG4Q1
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHC32QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC32QDRG4Q1
Gates and Inverters SN74AHC32QDRG4Q1
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC32QDRG4Q1 SN74AHC32QDRG4Q1 806470-SN74AHC32QDRG4Q1 705-SN74AHC32QDRG4Q1 296-23886-6-ND SN74AHC32QDRG4Q1 SN74AHC32QDRG4Q1 SN74AHC32QDRG4Q1
Product Name SN74AHC32Q-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74AHC32QDRG4Q1 Quad SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR OR NOT; OR OR; OR Gate
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers