Texas Instruments SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32PWRG4

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate in 14-pin TSSOP package with operating temperature range of -40 to 125°C, operating voltage range of 2V to 5.5V, and ±8mA output drive at 5V.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate in 14-pin TSSOP package with operating temperature range of -40 to 125°C, operating voltage range of 2V to 5.5V, and ±8mA output drive at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC32 Quadruple 2-Input Positive-OR Gates - SN74AHC32PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC32 Quadruple 2-Input Positive-OR Gates
SN74AHC32PWRG4
SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32PWRG4
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 8mA TSSOP Logic IC
705-SN74AHC32PWRG4
Quad 5.5V 8mA TSSOP Logic IC 705-SN74AHC32PWRG4
Quad 2-Input OR Gate IC, 5.5V, 8mA, 7.5ns, 14-TSSOP Product overview: SN74AHC32PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32PWRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5.5V, 8mA, 7.5ns, 14-TSSOP Product overview: SN74AHC32PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AHC32PWRG4 - 1253530-SN74AHC32PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32PWRG4
1253530-SN74AHC32PWRG4
Logic - Logic - Gates and Inverters - SN74AHC32PWRG4 1253530-SN74AHC32PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253530-SN74AHC32PWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253530-SN74AHC32PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AHC32PWRG4 705-SN74AHC32PWRG4 1253530-SN74AHC32PWRG4
Product Name SN74AHC32 Quadruple 2-Input Positive-OR Gates Quad 5.5V 8mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHC32PWRG4
Gate Type OR OR; OR GATE NOT
Supply Voltage 3.3,5 5.5V
Logic Family AHC
Propagation Delay 13 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS10DMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details