Texas Instruments SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32N

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC32 Quadruple 2-Input Positive-OR Gates - SN74AHC32N - Texas Instruments
Dallas, TX, United States
SN74AHC32 Quadruple 2-Input Positive-OR Gates
SN74AHC32N
SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32N
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125

Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 125

Buy Now Datasheet
 - SN74AHC32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4596-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4596-5-ND
Gates and Inverters 296-4596-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74AHC32N
Quad 5.5V Logic IC 705-SN74AHC32N
Quad 2-Input OR Gate IC, CMOS, 7.5ns, 5.5V, PDIP Product overview: SN74AHC32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32N can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 7.5ns, 5.5V, PDIP Product overview: SN74AHC32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC32N - 1253528-SN74AHC32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32N
1253528-SN74AHC32N
Logic - Logic - Gates and Inverters - SN74AHC32N 1253528-SN74AHC32N
Manufacturer: Texas Instruments Win Source Part Number: 1253528-SN74AHC32N Packaging: Tube Mounting Style: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Family Part Number: 74AHC32 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253528-SN74AHC32N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74AHC32
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74AHC32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC32N
Gates and Inverters SN74AHC32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC32N
Logic Gates SN74AHC32N
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9194 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9194
Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9194
LOGIC, QUAD 2-IN POS-OR GATE, 14DIP; Logic Family / Base Number:74AHC32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN POS-OR GATE, 14DIP; Logic Family / Base Number:74AHC32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC32N SN74AHC32N 296-4596-5-ND 705-SN74AHC32N 1253528-SN74AHC32N SN74AHC32N SN74AHC32N SN74AHC32N 26AJ9194
Product Name SN74AHC32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Quad 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC32N Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate OR; OR Gate OR OR; OR
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS09FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers