Texas Instruments SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32D

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC32 Quadruple 2-Input Positive-OR Gates - SN74AHC32D - Texas Instruments
Dallas, TX, United States
SN74AHC32 Quadruple 2-Input Positive-OR Gates
SN74AHC32D
SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32D
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC32D
5.5V SOIC Logic IC 705-SN74AHC32D
4x 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns, SOIC Product overview: SN74AHC32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32D can be used for catalog matching and distributor lookup.

4x 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns, SOIC Product overview: SN74AHC32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC32D - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC32D - 1253524-SN74AHC32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32D
1253524-SN74AHC32D
Logic - Logic - Gates and Inverters - SN74AHC32D 1253524-SN74AHC32D
Manufacturer: Texas Instruments Win Source Part Number: 1253524-SN74AHC32D Packaging: Tube Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74AHC32 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253524-SN74AHC32D
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC32
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-26405-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26405-5-ND
Gates and Inverters 296-26405-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHC32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC32D
Gates and Inverters SN74AHC32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14SOIC - 815-SN74AHC32D - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14SOIC
815-SN74AHC32D
IC GATE OR 4CH 2-INP 14SOIC 815-SN74AHC32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC32D
Logic Gates SN74AHC32D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHC32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC32D
Logic - Gates and Inverters SN74AHC32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9192 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9192
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9192
OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74AHC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC32D 705-SN74AHC32D SN74AHC32D 1253524-SN74AHC32D 296-26405-5-ND SN74AHC32D 815-SN74AHC32D SN74AHC32D SN74AHC32D SN74AHC32D 26AJ9192
Product Name SN74AHC32 Quadruple 2-Input Positive-OR Gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74AHC32D Gates and Inverters Gates and Inverters IC GATE OR 4CH 2-INP 14SOIC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR Gate OR OR NOT; OR OR; OR Gate
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Logic Family AHC CMOS CMOS; CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details