Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC245MDWREP

Description
Win Source Part Number: 1260007-SN74AHC245MD WREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC245MDWREPG4,- 296-22270-1,-296-222 70-1,SN74AHC245MDWRE PG4,-V62/03650-01YE, 296-22270-2R,-V62/03 650-01YER,-296-22270 -1R,TEXTISSN74AHC245 MDWREP,V62/03650-01Y E,296-22270-1R,296-2 2270-6R,296-22270-6, 2156-SN74AHC245MDWRE P,296-22270-1,-SN74A HC245MDWREPR,296-222 70-2 Base Product Number: 74AHC245
Request a Quote Datasheet
Description
Win Source Part Number: 1260007-SN74AHC245MD WREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC245MDWREPG4,- 296-22270-1,-296-222 70-1,SN74AHC245MDWRE PG4,-V62/03650-01YE, 296-22270-2R,-V62/03 650-01YER,-296-22270 -1R,TEXTISSN74AHC245 MDWREP,V62/03650-01Y E,296-22270-1R,296-2 2270-6R,296-22270-6, 2156-SN74AHC245MDWRE P,296-22270-1,-SN74A HC245MDWREPR,296-222 70-2 Base Product Number: 74AHC245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260007-SN74AHC245MDWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260007-SN74AHC245MDWREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260007-SN74AHC245MDWREP
Win Source Part Number: 1260007-SN74AHC245MD WREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC245MDWREPG4,- 296-22270-1,-296-222 70-1,SN74AHC245MDWRE PG4,-V62/03650-01YE, 296-22270-2R,-V62/03 650-01YER,-296-22270 -1R,TEXTISSN74AHC245 MDWREP,V62/03650-01Y E,296-22270-1R,296-2 2270-6R,296-22270-6, 2156-SN74AHC245MDWRE P,296-22270-1,-SN74A HC245MDWREPR,296-222 70-2 Base Product Number: 74AHC245

Win Source Part Number: 1260007-SN74AHC245MDWREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHC245MDWREPG4,-296-22270-1,-296-22270-1,SN74AHC245MDWREPG4,-V62/03650-01YE,296-22270-2R,-V62/03650-01YER,-296-22270-1R,TEXTISSN74AHC245MDWREP,V62/03650-01YE,296-22270-1R,296-22270-6R,296-22270-6,2156-SN74AHC245MDWREP,296-22270-1,-SN74AHC245MDWREPR,296-22270-2
Base Product Number: 74AHC245

Buy Now Datasheet
 - SN74AHC245MDWREP - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AHC245MDWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AHC245MDWREP
Buffers, Drivers, Receivers, Transceivers SN74AHC245MDWREP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260007-SN74AHC245MDWREP SN74AHC245MDWREP SN74AHC245MDWREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details