The SN74AHC244QDWRG4 is an octal buffer/driver with 3-state outputs designed for automotive applications, packaged in a 20-pin SOIC (DW) with a body size of 8.65 mm × 3.9 mm. It operates over a voltage range of 2 V to 5.5 V and supports an operating temperature range of -40 °C to 125 °C. The device meets automotive performance requirements and features latch-up performance exceeding 250 mA. Output enable controls are provided for each octal section, enabling bus-oriented signal management in industrial and automotive systems.
Automotive Catalog Octal Buffers/Drivers With 3-State Outputs 20-SOIC
Bus Driver, AHC/VHC/H/U/V Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
Automotive Catalog Octal Buffers/Drivers With 3-State Outputs 20-SOIC Product overview: SN74AHC244QDWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC244QDWRG4
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC244QDWRG4 | SN74AHC244QDWRG4 | 704-SN74AHC244QDWRG4 |
| Product Name | SN74AHC244Q Automotive Catalog Octal Buffers/Drivers With 3-State Outputs | Automotive SOIC Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |