Octal buffers/drivers with 3-state outputs in a 20-pin TSSOP package, operating from -40°C to 85°C, with a typical propagation delay of 4.3ns at 5V and 25°C.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Bus Driver, AHC/VHC/H/U/V Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1253496-SN74AHC240PW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC240
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
8-Bit 3-State Buffer/Inverter IC, 2V-5.5V, 7.5ns, 8mA, TSSOP Product overview: SN74AHC240PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, 8mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 5.5V, 8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC240PW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC240PW | SN74AHC240PW | 1253496-SN74AHC240PW | 704-SN74AHC240PW |
| Product Name | SN74AHC240 Octal Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74AHC240PW | 8-bit 2V 5.5V 8mA Interface Transceiver IC | |
| Technology | AHC | |||
| Device Type | Buffer | Line / Bus Driver | Buffer | Transceiver |
| Features | RoHS | RoHS | RoHS |