The SN74AHC240 is an octal buffer/driver featuring 3-state outputs, designed to enhance the performance and density of memory-address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates with a typical propagation delay of 4.3 ns at 25°C and 5V, making it suitable for high-speed applications. The device exhibits robust latch-up performance, exceeding 250 mA per JESD 17 standards. This component is applicable in various fields, including smartphones, network switches, and health fitness devices. The SN74AHC240NSR variant is available in a 20-pin SOP package, with an operating temperature range of -40°C to 85°C. The product is part of a broader series, ensuring compatibility with similar devices for diverse engineering needs.
Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85
Bus Driver, AHC/VHC/H/U/V Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Driver IC, CMOS, SO, 8-Bit Product overview: SN74AHC240NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC240NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC240NSR | SN74AHC240NSR | 704-SN74AHC240NSR |
| Product Name | SN74AHC240 Octal Buffers/Drivers With 3-State Outputs | 8-bit Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |