Texas Instruments Logic IC SN74AHC1GU04DRL

Description
Product overview: SN74AHC1GU04DRL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DRL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SN74AHC1GU04DRL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DRL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: SN74AHC1GU04DRL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DRL can be used for catalog matching and distributor lookup.

Product overview: SN74AHC1GU04DRL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1GU04DRL can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AHC1GU04DRL - 727079-SN74AHC1GU04DRL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1GU04DRL
727079-SN74AHC1GU04DRL
Logic - Logic - Gates and Inverters - SN74AHC1GU04DRL 727079-SN74AHC1GU04DRL
Manufacturer: Texas Instruments Win Source Part Number: 727079-SN74AHC1GU04D RL Manufacturer Homepage: www.ti.com Reference case: SOT553 Reference Date Code: 2016 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 727079-SN74AHC1GU04DRL
Manufacturer Homepage: www.ti.com
Reference case: SOT553
Reference Date Code: 2016
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74AHC1GU04DRL 727079-SN74AHC1GU04DRL
Product Name Logic IC Logic - Logic - Gates and Inverters - SN74AHC1GU04DRL
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-input OR gate - 74ABT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details